NXP Semiconductors Embedded - Microprocessors MC9328MX1VM15

Description
IC MPU I.MX1 150MHZ 256MAPBGA
Description
IC MPU I.MX1 150MHZ 256MAPBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9328MX1VM15 is an ARM920T,Ñ¢ core-based microprocessor from the i.MX family, designed for applications requiring efficient multimedia processing. It operates at a frequency of 150 MHz and is packaged in a 256-contact Mold Array Process-Ball Grid Array (MAPBGA). This processor integrates essential features such as a USB device controller, an LCD controller, and an MMC/SD host controller, making it suitable for portable devices like smartphones and advanced information appliances. The operating voltage range is from 1.7 V to 1.9 V for the core and 1.7 V to 3.3 V for I/O. It supports a variety of connectivity options, including multiple UARTs, SPI interfaces, and GPIO ports, which enhance its versatility in embedded applications. The MC9328MX1VM15 is particularly targeted for products that require robust multimedia capabilities and efficient power management.

Datasheet Summary
Powered by GS/AI

The MC9328MX1VM15 is an ARM920T,Ñ¢ core-based microprocessor from the i.MX family, designed for applications requiring efficient multimedia processing. It operates at a frequency of 150 MHz and is packaged in a 256-contact Mold Array Process-Ball Grid Array (MAPBGA). This processor integrates essential features such as a USB device controller, an LCD controller, and an MMC/SD host controller, making it suitable for portable devices like smartphones and advanced information appliances. The operating voltage range is from 1.7 V to 1.9 V for the core and 1.7 V to 3.3 V for I/O. It supports a variety of connectivity options, including multiple UARTs, SPI interfaces, and GPIO ports, which enhance its versatility in embedded applications. The MC9328MX1VM15 is particularly targeted for products that require robust multimedia capabilities and efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microprocessors - MC9328MX1VM15 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MC9328MX1VM15
Embedded - Microprocessors MC9328MX1VM15
IC MPU I.MX1 150MHZ 256MAPBGA

IC MPU I.MX1 150MHZ 256MAPBGA

Supplier's Site Datasheet
Microprocessors - MC9328MX1VM15 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
MC9328MX1VM15
Microprocessors MC9328MX1VM15
ARM920T Microprocessor IC i.MX1 1 Core, 32-Bit 150MHz

ARM920T Microprocessor IC i.MX1 1 Core, 32-Bit 150MHz

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number MC9328MX1VM15 MC9328MX1VM15
Product Name Embedded - Microprocessors Microprocessors
Microprocessor Family ARM; ARM920T ARM920T
Unlock Full Specs
to access all available technical data

Similar Products

AM3354 Sitara Processor - AM3354BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
9 suppliers
Embedded - Embedded - Microprocessors - A80960HD66 - 859080-A80960HD66 - Win Source Electronics
Specs
Architecture RISC
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Intel® Pentium® Processor 1405 (5M Cache, 1.2 GHz) - 1405 - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1200 to 1800 MHz
View Details