IC MPU I.MX1 150MHZ 256MAPBGA Product overview: MC9328MX1CVM15 from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 150MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-MC9328MX1CVM15 can be used for catalog matching and distributor lookup.
ARM920T Microprocessor IC i.MX1 1 Core, 32-Bit 150MHz
DRAGONBALL MX1 PB-FREE
ARM920T Microprocessor IC i.MX1 1 Core, 32-Bit 150MHz
ARM920T Microprocessor IC i.MX1 1 Core, 32-Bit 150MHz
IC MPU I.MX1 150MHZ 256MAPBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | 694-MC9328MX1CVM15 | MC9328MX1CVM15-ND | MC9328MX1CVM15 | MC9328MX1CVM15 | MC9328MX1CVM15 |
| Product Name | 150MHZ Embedded Microprocessor MPU | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Package Type | Other; Tray | Other; 256-MAPBGA | BGA; P-BGA; Other; 256-MAPBGA | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | |||
| Microprocessor Family | ARM; ARM920T | ARM; ARM920T | ARM920T | ARM; ARM920T |