16-BIT, FLASH, 8MHZ, HCMOS,
CPU12 HC12 Microcontroller IC 16-Bit 8MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC912DG128ACPVR2 | MC912DG128ACPVR2 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit; 16-Bit |
| Life Cycle Stage | Active | Active |
| Clock Speed | 8 MHz | 8 MHz |
| RAM | 8 KB | 8 KB |
| ROM Type | Flash; FLASH |