CPU12 HC12 Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 80-QFP (14x14)
Manufacturer: NXP
Win Source Part Number: 883852-MC912D60ACFU8
Series: HC12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: CPU12 series Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 80-QFP (14x14)
Core Processor: CPU12
Speed: 8MHz
Package: Tray
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, MI Bus, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 48
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x8/10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC912
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 84
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 16BIT 60KB FLASH 80QFP Product overview: MC912D60ACFU8 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC912D60ACFU8 can be used for catalog matching and distributor lookup.
IC MCU 16BIT 60KB FLASH 80QFP
IC MCU 16BIT 60KB FLASH 80QFP
CPU12 HC12 Microcontroller IC 16-Bit 8MHz 60KB (60K x 8) FLASH 80-QFP (14x14)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC912D60ACFU8-ND | 883852-MC912D60ACFU8 | 685-MC912D60ACFU8 | MC912D60ACFU8 | MC912D60ACFU8 | MC912D60ACFU8 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - MC912D60ACFU8 | 16-bit 16BIT 60KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x8/10b | |||||
| RAM | 2 KB | 60 KB | 2 KB | 2 KB | 2 KB | |
| ROM | 60 KB | 1 KB |