HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 12KB FLASH 48LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 12KB FLASH 48LQFP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908SR12MFAERTR-ND | MC908SR12MFAER | MC908SR12MFAER | MC908SR12MFAER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 14x10b | |||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 12 KB |