HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 12KB FLASH 48LQFP Product overview: MC908SR12MFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908SR12MFAE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 788081-MC908SR12MFAE
Series: HC08
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 48-LQFP
Core Size: 8-Bit
Connectivity: I2C, SCI
Peripherals: LVD, POR, PWM, Temp Sensor
Number of I/O: 31
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supply Voltage: 4.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC908
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): MC908SR12MFAER;
Introduction Date: July 05, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 12KB FLASH 48LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 48-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908SR12MFAE-ND | 685-MC908SR12MFAE | 788081-MC908SR12MFAE | MC908SR12MFAE | MC908SR12MFAE |
| Product Name | Microcontrollers | 8-bit 8BIT 12KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC908SR12MFAE | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 14x10b | ||||
| RAM | 0.5120 KB | 0.5120 KB | 12 KB | 0.5120 KB | |
| ROM | 12 KB |