Manufacturer: NXP
Win Source Part Number: 1220400-MC908QY8CDWE
Packaging: Tube
Mounting Style: SMD
Core Processor: HC08
Speed: 8MHz
Peripherals: LVD, POR, PWM
Program Memory Size: 8KB
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: MC908QY8
Manufacturer Pack Quantity: 47
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 13
Date RAM Size: 256 x 8
MC908QY - Microcontroller, 8-Bit, FLASH, 8MHz, PDSO16
IC MCU 8BIT 8KB FLASH 16SOIC Product overview: MC908QY8CDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY8CDWE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC
8-bit Microcontrollers - MCU NITRON 8K FLASH 908QY8
IC MCU 8BIT 8KB FLASH 16SOIC
IC MCU 8BIT 8KB FLASH 16SOIC
IC MCU 8BIT 8KB FLASH 16SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, SOIC-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:SOIC; No. of I/O s:14I/O sRoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1220400-MC908QY8CDWE | MC908QY8CDWE | 685-MC908QY8CDWE | MC908QY8CDWE-ND | MC908QY8CDWE | MC908QY8CDWE | MC908QY8CDWE | MC908QY8CDWE | MC908QY8CDWE | 40K7542 |
| Product Name | Embedded - Embedded - Microcontrollers - MC908QY8CDWE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Soic-16; Product Range Nxp | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH | Flash; FLASH | |||||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts |