The MC908QY4AMPE is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for various embedded applications. It operates at a maximum frequency of 8 MHz and features 4 KB of FLASH memory, allowing for efficient program storage. The microcontroller includes a security feature that prevents unauthorized reading of FLASH locations while in monitor mode, enhancing data protection. Users must program specific memory locations with user-defined data to bypass this security feature. The device is suitable for applications requiring moderate processing power and memory capacity, making it a viable option for engineers looking for reliable microcontroller solutions.
IC MCU 8BIT 4KB FLASH 16DIP
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDIP16
IC MCU 8BIT 4KB FLASH 16DIP Product overview: MC908QY4AMPE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4AMPE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP
IC MCU 8BIT 4KB FLASH 16DIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908QY4AMPE-ND | MC908QY4AMPE | 685-MC908QY4AMPE | MC908QY4AMPE | MC908QY4AMPE |
| Product Name | Microcontrollers | 8-bit 8BIT 4KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 6x10b | ||||
| RAM | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | |
| ROM | 4 KB |