NXP Semiconductors 8-bit 8BIT 4KB Embedded Microcontroller MCU MC908QY4ACPE

Description
IC MCU 8BIT 4KB FLASH 16DIP / MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin PDIP Tube Product overview: MC908QY4ACPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACPE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 4KB FLASH 16DIP / MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin PDIP Tube Product overview: MC908QY4ACPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACPE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 4KB Embedded Microcontroller MCU - 685-MC908QY4ACPE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC908QY4ACPE
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC908QY4ACPE
IC MCU 8BIT 4KB FLASH 16DIP / MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin PDIP Tube Product overview: MC908QY4ACPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 16DIP / MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin PDIP Tube Product overview: MC908QY4ACPE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908QY4ACPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QY4ACPE-ND
Microcontrollers MC908QY4ACPE-ND
IC MCU 8BIT 4KB FLASH 16DIP

IC MCU 8BIT 4KB FLASH 16DIP

Buy Now Datasheet
 - MC908QY4ACPE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDIP16

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDIP16

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908QY4ACPE - 074730-MC908QY4ACPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QY4ACPE
074730-MC908QY4ACPE
Embedded - Embedded - Microcontrollers - MC908QY4ACPE 074730-MC908QY4ACPE
Manufacturer: NXP Win Source Part Number: 074730-MC908QY4ACPE Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 6x10b Family Name: MC908QY4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-DIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): ST6201CB6/XXX; ST6252CB6/XXX; ST62T00LB1/CCC ; ST62P01CB1; Introduction Date: July 20, 2005 ECCN: 3A991.a.2 Country of Origin: Japan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 074730-MC908QY4ACPE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Family Name: MC908QY4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-DIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): ST6201CB6/XXX; ST6252CB6/XXX; ST62T00LB1/CCC ; ST62P01CB1;
Introduction Date: July 20, 2005
ECCN: 3A991.a.2
Country of Origin: Japan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC908QY4ACPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QY4ACPE
Microcontrollers MC908QY4ACPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP

Buy Now Datasheet
Microcontrollers - MC908QY4ACPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QY4ACPE
Microcontrollers MC908QY4ACPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-16; Product Range Nxp - 62K5349 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-16; Product Range Nxp
62K5349
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-16; Product Range Nxp 62K5349
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, DIP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:DIP; No. of I/O s:14I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, DIP-16; Product Range:HC08 Family HC08Q Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:4KB; RAM Memory Size:128Byte; No. of Pins:16Pins; MCU Case Style:DIP; No. of I/O s:14I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC908QY4ACPE MC908QY4ACPE-ND MC908QY4ACPE 074730-MC908QY4ACPE MC908QY4ACPE 62K5349
Product Name 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC908QY4ACPE Microcontrollers Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Dip-16; Product Range Nxp
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 0.1280 KB 0.1280 KB 4 KB 0.1280 KB 0.1280 KB
Package Type Other; Tube/Rail CDIP; Other; "16-DIP (0.300"", 7.62mm)" CDIP; Other; DIP16 CDIP; Other; 16-DIP CDIP; Other; 16-DIP (0.300\", 7.62mm) CDIP; Other; DIP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC847BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details