Manufacturer: NXP
Win Source Part Number: 108535-MC908QY4ACDTE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x10b
Family Name: MC908QY4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-TSSOP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): UPD78F9212GR(R)-JJG-
Introduction Date: December 08, 2005
ECCN: 3A991.a.2
Country of Origin: Japan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 4KB FLASH 16TSSOP
MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin TSSOP Tube / IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC908QY4ACDTE from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QY4ACDTE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 4KB FLASH 16TSSOP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 108535-MC908QY4ACDTE | MC908QY4ACDTE-ND | 685-MC908QY4ACDTE | MC908QY4ACDTE | MC908QY4ACDTE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908QY4ACDTE | Microcontrollers | 8-bit 4KB 3.3V 5V Embedded Microcontroller MCU | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 4 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |