IC MCU 8BIT 4KB FLASH 8DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 8-PDIP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908QT4AMPE-ND | MC908QT4AMPE |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz |
| Bits | Other; A/D 6x10b | |
| RAM | 0.1280 KB | 0.1280 KB |
| ROM | 4 KB |