Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDSO8
IC MCU 8BIT 1.5KB FLASH 8DFN
IC MCU 8BIT 1.5KB FLASH 8DFN Product overview: MC908QT2ACFQE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QT2ACFQE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-QFN EP (4x4)
IC MCU 8BIT 1.5KB FLASH 8DFN
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-DFN-EP (4x4)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-DFN-EP (4x4)
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908QT2ACFQE | MC908QT2ACFQE-ND | 685-MC908QT2ACFQE | 568-MC908QT2ACFQE | MC908QT2ACFQE | MC908QT2ACFQE |
| Product Name | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-QFN EP (4x4) | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete | Obsolete | Removed | Removed; Obsolete | ||
| ROM Type | Flash | Flash | Flash | |||
| Package Type | Other; HVSON8 | Other; 8-VDFN Exposed Pad | Other; Tray | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz |