NXP Semiconductors 8-bit 8BIT 1.5KB Embedded Microcontroller MCU MC908QT1AMDWER

Description
IC MCU 8BIT 1.5KB FLASH 8SO Product overview: MC908QT1AMDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QT1AMDWER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.5KB FLASH 8SO Product overview: MC908QT1AMDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QT1AMDWER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-MC908QT1AMDWER
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-MC908QT1AMDWER
IC MCU 8BIT 1.5KB FLASH 8SO Product overview: MC908QT1AMDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QT1AMDWER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 8SO Product overview: MC908QT1AMDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QT1AMDWER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908QT1AMDWER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QT1AMDWER-ND
Microcontrollers MC908QT1AMDWER-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908QT1AMDWER - 788073-MC908QT1AMDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QT1AMDWER
788073-MC908QT1AMDWER
Embedded - Embedded - Microcontrollers - MC908QT1AMDWER 788073-MC908QT1AMDWER
Manufacturer: NXP Win Source Part Number: 788073-MC908QT1AMDWE R Series: HC08 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HC08 Speed: 8MHz Package: 8-SOIC (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 5 Program Memory Size: 1.5KB (1.5K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2.7 V ~ 5.5 V Family Name: MC908QT1 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): STM8L001J3M3TR; STM8S001J3M3; STM8L001J3M3; STM8L050J3M3TR; Introduction Date: March 24, 2006 ECCN: 3A991.a.2 Country of Origin: Japan, United States of America Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788073-MC908QT1AMDWER
Series: HC08
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 8-SOIC (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 5
Program Memory Size: 1.5KB (1.5K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2.7 V ~ 5.5 V
Family Name: MC908QT1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): STM8L001J3M3TR; STM8S001J3M3; STM8L001J3M3; STM8L050J3M3TR;
Introduction Date: March 24, 2006
ECCN: 3A991.a.2
Country of Origin: Japan, United States of America
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC908QT1AMDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QT1AMDWER
Microcontrollers MC908QT1AMDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO

Buy Now Datasheet
Microcontrollers - MC908QT1AMDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QT1AMDWER
Microcontrollers MC908QT1AMDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO

HC08 HC08 Microcontroller IC 8-Bit 8MHz 1.5KB (1.5K x 8) FLASH 8-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908QT1AMDWER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908QT1AMDWER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908QT1AMDWER
IC MCU 8BIT 1.5KB FLASH 8SO

IC MCU 8BIT 1.5KB FLASH 8SO

Supplier's Site
Embedded - Microcontrollers - MC908QT1AMDWER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QT1AMDWER
Embedded - Microcontrollers MC908QT1AMDWER
IC MCU 8BIT 1.5KB FLASH 8SO

IC MCU 8BIT 1.5KB FLASH 8SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908QT1AMDWER
8-bit Microcontrollers - MCU MC908QT1AMDWER
8-bit Microcontrollers - MCU CI NITRON SOG

8-bit Microcontrollers - MCU CI NITRON SOG

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC908QT1AMDWER MC908QT1AMDWER-ND 788073-MC908QT1AMDWER MC908QT1AMDWER MC908QT1AMDWER MC908QT1AMDWER MC908QT1AMDWER MC908QT1AMDWER
Product Name 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC908QT1AMDWER Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
RAM 0.1280 KB 0.1280 KB 1.5 KB 0.1280 KB 0.1280 KB 128 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Package Type Other; Tape & Reel (TR) SOIC; Other; "8-SOIC (0.209"", 5.30mm Width)" SOIC SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) SOIC; Other; 8-SOIC (0.209\", 5.30mm Width) Other; 8-SOIC (0.209\", 5.30mm Width)
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
Embedded - Microcontrollers - ADUC843BCP62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details