NXP Semiconductors 8-bit 4KB 3.3V 5V Embedded Microcontroller MCU MC908QL4MDT

Description
MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin TSSOP / IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC908QL4MDT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QL4MDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin TSSOP / IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC908QL4MDT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QL4MDT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU - 685-MC908QL4MDT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU
685-MC908QL4MDT
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU 685-MC908QL4MDT
MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin TSSOP / IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC908QL4MDT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QL4MDT can be used for catalog matching and distributor lookup.

MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin TSSOP / IC MCU 8BIT 4KB FLASH 16TSSOP Product overview: MC908QL4MDT from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QL4MDT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908QL4MDT - 788072-MC908QL4MDT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QL4MDT
788072-MC908QL4MDT
Embedded - Embedded - Microcontrollers - MC908QL4MDT 788072-MC908QL4MDT
Manufacturer: NXP Win Source Part Number: 788072-MC908QL4MDT Series: HC08 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: HC08 Speed: 8MHz Package: 16-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: LIN Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 6x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC908QL4 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): UPD78F0741MA-FAA-AX; UPD78F0741MA(S)-XXX- FAA-E1-AX; UPD78F0741MA(R)-FAA- E1-AX; UPD78F0741MA(R)-FAA- E2-AX; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788072-MC908QL4MDT
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 16-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: LIN
Peripherals: LVD, POR, PWM
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 6x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC908QL4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): UPD78F0741MA-FAA-AX; UPD78F0741MA(S)-XXX-FAA-E1-AX; UPD78F0741MA(R)-FAA-E1-AX; UPD78F0741MA(R)-FAA-E2-AX;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC908QL4MDT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QL4MDT-ND
Microcontrollers MC908QL4MDT-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - MC908QL4MDT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QL4MDT
Embedded - Microcontrollers MC908QL4MDT
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet
Microcontrollers - MC908QL4MDT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QL4MDT
Microcontrollers MC908QL4MDT
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC908QL4MDT 788072-MC908QL4MDT MC908QL4MDT-ND MC908QL4MDT MC908QL4MDT
Product Name 8-bit 4KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC908QL4MDT Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
RAM 0.1280 KB 4 KB 0.1280 KB 0.1280 KB
Package Type Other; Tube SSOP TSSOP; Other; "16-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Clock Speed 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 87C51/BQA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
6 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details