HC08 HC08 Microcontroller IC 8-Bit 6KB (6K x 8) FLASH 16-TSSOP
HC08 HC08 Microcontroller IC 8-Bit 6KB (6K x 8) FLASH 16-TSSOP
IC MCU 8BIT 6KB FLASH 16TSSOP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908QL3VDTE-ND | MC908QL3VDTE | MC908QL3VDTE |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| ROM | 6 KB | ||
| ROM Type | Flash |