NXP Semiconductors Embedded - Embedded - Microcontrollers - MC908QF4CFJ MC908QF4CFJ

Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 2MHz, HCMOS, PQFP32
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 2MHz, HCMOS, PQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC908QF4CFJ - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 2MHz, HCMOS, PQFP32

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 2MHz, HCMOS, PQFP32

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908QF4CFJ - 788071-MC908QF4CFJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QF4CFJ
788071-MC908QF4CFJ
Embedded - Embedded - Microcontrollers - MC908QF4CFJ 788071-MC908QF4CFJ
Manufacturer: NXP Win Source Part Number: 788071-MC908QF4CFJ Series: HC08 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC08 Speed: 2MHz Package: 32-LQFP Core Size: 8-Bit Peripherals: LVD, POR, PWM Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 4x8b Oscillator Type: Internal Supply Voltage: 2.2 V ~ 3.6 V Part Status: Obsolete(EOL) Family Name: MC908QF4 Categories: Integrated Circuits (ICs) Manufacturer Package: 32-LQFP (7x7) Alternative Parts (Cross-Reference): M37540M4T-493GP; C8051T320-GQ; M37540M4T-309GP#X1; M37540M4T-488GP#X1; Introduction Date: May 15, 2004 ECCN: EAR99 Country of Origin: China, Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788071-MC908QF4CFJ
Series: HC08
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 2MHz
Package: 32-LQFP
Core Size: 8-Bit
Peripherals: LVD, POR, PWM
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 4x8b
Oscillator Type: Internal
Supply Voltage: 2.2 V ~ 3.6 V
Part Status: Obsolete(EOL)
Family Name: MC908QF4
Categories: Integrated Circuits (ICs)
Manufacturer Package: 32-LQFP (7x7)
Alternative Parts (Cross-Reference): M37540M4T-493GP; C8051T320-GQ; M37540M4T-309GP#X1; M37540M4T-488GP#X1;
Introduction Date: May 15, 2004
ECCN: EAR99
Country of Origin: China, Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 4KB Embedded Microcontroller MCU
685-MC908QF4CFJ
8-bit 8BIT 4KB Embedded Microcontroller MCU 685-MC908QF4CFJ
IC MCU 8BIT 4KB FLASH 32LQFP Product overview: MC908QF4CFJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QF4CFJ can be used for catalog matching and distributor lookup.

IC MCU 8BIT 4KB FLASH 32LQFP Product overview: MC908QF4CFJ from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 4KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 4KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QF4CFJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908QF4CFJ-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QF4CFJ-ND
Microcontrollers MC908QF4CFJ-ND
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC908QF4CFJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QF4CFJ
Microcontrollers MC908QF4CFJ
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - MC908QF4CFJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QF4CFJ
Microcontrollers MC908QF4CFJ
HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)

HC08 HC08 Microcontroller IC 8-Bit 2MHz 4KB (4K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908QF4CFJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908QF4CFJ
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908QF4CFJ
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site
Embedded - Microcontrollers - MC908QF4CFJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QF4CFJ
Embedded - Microcontrollers MC908QF4CFJ
IC MCU 8BIT 4KB FLASH 32LQFP

IC MCU 8BIT 4KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908QF4CFJ 788071-MC908QF4CFJ 685-MC908QF4CFJ MC908QF4CFJ-ND MC908QF4CFJ MC908QF4CFJ MC908QF4CFJ MC908QF4CFJ
Product Name Embedded - Embedded - Microcontrollers - MC908QF4CFJ 8-bit 8BIT 4KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Removed; Obsolete Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH
Package Type QFP; Other; PQFP32 Other; Bulk LFQP; Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP Other; 32-LQFP
Clock Speed 2 MHz 2 MHz 2 MHz 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7027BSTZ62I-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details