NXP Semiconductors Microcontrollers MC908QC8CDYE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC
Request a Quote
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC908QC8CDYE is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 8 KB of FLASH memory (8K x 8). This microcontroller is designed for applications requiring moderate processing power and memory capacity. It includes a security feature that prevents unauthorized reading of FLASH locations while in monitor mode, enhancing data protection. The device is available in a 20-pin SOIC package and is suitable for a temperature range of -40°C to 85°C. This microcontroller is part of the HC08 family, which is known for its reliability in consumer applications.

Datasheet Summary
Powered by GS/AI

The MC908QC8CDYE is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 8 KB of FLASH memory (8K x 8). This microcontroller is designed for applications requiring moderate processing power and memory capacity. It includes a security feature that prevents unauthorized reading of FLASH locations while in monitor mode, enhancing data protection. The device is available in a 20-pin SOIC package and is suitable for a temperature range of -40°C to 85°C. This microcontroller is part of the HC08 family, which is known for its reliability in consumer applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908QC8CDYE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QC8CDYE-ND
Microcontrollers MC908QC8CDYE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MC908QC8CDYE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QC8CDYE
Embedded - Microcontrollers MC908QC8CDYE
IC MCU 8BIT 8KB FLASH 20SOIC

IC MCU 8BIT 8KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - MC908QC8CDYE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QC8CDYE
Microcontrollers MC908QC8CDYE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908QC8CDYE-ND MC908QC8CDYE MC908QC8CDYE
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz
Bits Other; A/D 10x10b
RAM 0.3840 KB 0.3840 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - BCM89335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 4.8 to 3 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CC430F6127 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, USCI, LCD Driver - CC430F6127IRGCR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
2 suppliers
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details