Manufacturer: NXP
Win Source Part Number: 138565-MC908QC8CDXE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC
IC MCU 8BIT 8KB FLASH 16SOIC Product overview: MC908QC8CDXE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QC8CDXE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB FLASH 16SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC
IC MCU 8BIT 8KB FLASH 16SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 138565-MC908QC8CDXE | MC908QC8CDXE-ND | 685-MC908QC8CDXE | MC908QC8CDXE | MC908QC8CDXE | MC908QC8CDXE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908QC8CDXE | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete(EOL) | Removed; Obsolete | Removed; Obsolete | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 8 KB | 0.3840 KB | 0.3840 KB | 384 KB | 0.3840 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |