NXP Semiconductors 8-bit 16KB 3.3V 5V Embedded Microcontroller MCU MC908QC16CDSE

Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDSO20
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDSO20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC908QC16CDSE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDSO20

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDSO20

Supplier's Site Datasheet
8-bit 16KB 3.3V 5V Embedded Microcontroller MCU - 685-MC908QC16CDSE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 16KB 3.3V 5V Embedded Microcontroller MCU
685-MC908QC16CDSE
8-bit 16KB 3.3V 5V Embedded Microcontroller MCU 685-MC908QC16CDSE
MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 20-Pin TSSOP Tube Product overview: MC908QC16CDSE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QC16CDSE can be used for catalog matching and distributor lookup.

MCU 8-bit HC08 CISC 16KB Flash 3.3V/5V 20-Pin TSSOP Tube Product overview: MC908QC16CDSE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 16KB, 3.3V, 5V, TSSOP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 16KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QC16CDSE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908QC16CDSE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QC16CDSE-ND
Microcontrollers MC908QC16CDSE-ND
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908QC16CDSE - 788068-MC908QC16CDSE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QC16CDSE
788068-MC908QC16CDSE
Embedded - Embedded - Microcontrollers - MC908QC16CDSE 788068-MC908QC16CDSE
Manufacturer: NXP Win Source Part Number: 788068-MC908QC16CDSE Series: HC08 Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: HC08 Speed: 8MHz Package: 20-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 512 x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: MC908QC16 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): C8051F530-IT; C8051F531A-IT; C8051F537-IT; C8051F531-ITR; Introduction Date: November 04, 2006 ECCN: EAR99 Country of Origin: Japan, United States of America Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 788068-MC908QC16CDSE
Series: HC08
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: HC08
Speed: 8MHz
Package: 20-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: MC908QC16
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): C8051F530-IT; C8051F531A-IT; C8051F537-IT; C8051F531-ITR;
Introduction Date: November 04, 2006
ECCN: EAR99
Country of Origin: Japan, United States of America
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC908QC16CDSE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QC16CDSE
Microcontrollers MC908QC16CDSE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 20-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - MC908QC16CDSE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QC16CDSE
Microcontrollers MC908QC16CDSE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 20-TSSOP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908QC16CDSE 685-MC908QC16CDSE MC908QC16CDSE-ND 788068-MC908QC16CDSE MC908QC16CDSE MC908QC16CDSE
Product Name 8-bit 16KB 3.3V 5V Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC908QC16CDSE Microcontrollers Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Active Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type SOP; SSOP; TSSOP; Other; TSSOP20 Other; Tube TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - 520966230987 - Rochester Electronics
Infineon Technologies AG
View Details
RF and Wireless - RF Transceiver ICs - CC1125RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details