IC MCU 8BIT 8KB FLASH 16DIP Product overview: MC908QB8MPE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB8MPE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-PDIP
Manufacturer: NXP
Win Source Part Number: 208070-MC908QB8MPE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-DIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-PDIP
IC MCU 8BIT 8KB FLASH 16DIP
IC MCU 8BIT 8KB FLASH 16DIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908QB8MPE | MC908QB8MPE-ND | 208070-MC908QB8MPE | MC908QB8MPE | MC908QB8MPE | MC908QB8MPE |
| Product Name | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908QB8MPE | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| RAM | 0.2560 KB | 0.2560 KB | 8 KB | 0.2560 KB | 256 KB | |
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | ||
| Package Type | Other; Tube | CDIP; Other; "16-DIP (0.300"", 7.62mm)" | CDIP; Other; 16-DIP | CDIP; Other; 16-DIP (0.300\", 7.62mm) | CDIP; Other; 16-DIP (0.300\", 7.62mm) | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |