NXP Semiconductors 8-bit 8BIT 8KB Embedded Microcontroller MCU MC908QB8CDWER

Description
IC MCU 8BIT 8KB FLASH 16SOIC Product overview: MC908QB8CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB8CDWER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 8KB FLASH 16SOIC Product overview: MC908QB8CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB8CDWER can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC908QB8CDWER
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC908QB8CDWER
IC MCU 8BIT 8KB FLASH 16SOIC Product overview: MC908QB8CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB8CDWER can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 16SOIC Product overview: MC908QB8CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB8CDWER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908QB8CDWER - 105881-MC908QB8CDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QB8CDWER
105881-MC908QB8CDWER
Embedded - Embedded - Microcontrollers - MC908QB8CDWER 105881-MC908QB8CDWER
Manufacturer: NXP Win Source Part Number: 105881-MC908QB8CDWER Packaging: Reel - TR Core Processor: HC08 Number of I/O: 13 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8

Manufacturer: NXP
Win Source Part Number: 105881-MC908QB8CDWER
Packaging: Reel - TR
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8

Buy Now Datasheet
Microcontrollers - MC908QB8CDWERDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QB8CDWERDKR-ND
Microcontrollers MC908QB8CDWERDKR-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Microcontrollers - MC908QB8CDWERTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QB8CDWERTR-ND
Microcontrollers MC908QB8CDWERTR-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Microcontrollers - MC908QB8CDWERCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QB8CDWERCT-ND
Microcontrollers MC908QB8CDWERCT-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MC908QB8CDWER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QB8CDWER
Embedded - Microcontrollers MC908QB8CDWER
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site Datasheet
IC MCU 8BIT 8KB FLASH 16SOIC - 568-MC908QB8CDWER - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 8KB FLASH 16SOIC
568-MC908QB8CDWER
IC MCU 8BIT 8KB FLASH 16SOIC 568-MC908QB8CDWER
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site
Microcontrollers - MC908QB8CDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QB8CDWER
Microcontrollers MC908QB8CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908QB8CDWER
8-bit Microcontrollers - MCU MC908QB8CDWER
8-bit Microcontrollers - MCU NITRN 8K FLSH 908QB8

8-bit Microcontrollers - MCU NITRN 8K FLSH 908QB8

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908QB8CDWER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908QB8CDWER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908QB8CDWER
IC MCU 8BIT 8KB FLASH 16SOIC

IC MCU 8BIT 8KB FLASH 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC908QB8CDWER 105881-MC908QB8CDWER MC908QB8CDWERDKR-ND MC908QB8CDWER 568-MC908QB8CDWER MC908QB8CDWER MC908QB8CDWER MC908QB8CDWER
Product Name 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC908QB8CDWER Microcontrollers Embedded - Microcontrollers IC MCU 8BIT 8KB FLASH 16SOIC Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 8 MHz 8 MHz 32 MHz 8 MHz 8 MHz
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5 volts 5.5 volts
Serial Interface SCI/SPI SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
 - C164CI8EMDBFXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details