NXP Semiconductors Microcontrollers MC908QB4CDWER

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Request a Quote
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MC908QB4CDWER is an 8-bit microcontroller from Lingto Electronic Limited, featuring 4KB of flash memory. It is part of the MC68HC08 family, which is known for its low power consumption and ease of integration into various applications. The microcontroller includes a security feature that prevents unauthorized reading of flash memory while in monitor mode, enhancing data protection. It requires specific user-defined security bytes to bypass this feature, ensuring that the device remains secure during operation. This microcontroller is suitable for projects that require a compact and efficient solution for embedded systems.

Datasheet Summary
Powered by GS/AI

The MC908QB4CDWER is an 8-bit microcontroller from Lingto Electronic Limited, featuring 4KB of flash memory. It is part of the MC68HC08 family, which is known for its low power consumption and ease of integration into various applications. The microcontroller includes a security feature that prevents unauthorized reading of flash memory while in monitor mode, enhancing data protection. It requires specific user-defined security bytes to bypass this feature, ensuring that the device remains secure during operation. This microcontroller is suitable for projects that require a compact and efficient solution for embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908QB4CDWER-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908QB4CDWER-ND
Microcontrollers MC908QB4CDWER-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908QB4CDWER - 022957-MC908QB4CDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QB4CDWER
022957-MC908QB4CDWER
Embedded - Embedded - Microcontrollers - MC908QB4CDWER 022957-MC908QB4CDWER
Manufacturer: NXP Win Source Part Number: 022957-MC908QB4CDWER Packaging: Reel - TR Core Processor: HC08 Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 022957-MC908QB4CDWER
Packaging: Reel - TR
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908QB4CDWER - 1074210-MC908QB4CDWER - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908QB4CDWER
1074210-MC908QB4CDWER
Embedded - Embedded - Microcontrollers - MC908QB4CDWER 1074210-MC908QB4CDWER
Manufacturer: NXP Win Source Part Number: 1074210-MC908QB4CDWE R Packaging: Reel - TR Core Processor: HC08 Number of I/O: 13 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SOIC Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1074210-MC908QB4CDWER
Packaging: Reel - TR
Core Processor: HC08
Number of I/O: 13
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU - 685-MC908QB4CDWER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU
685-MC908QB4CDWER
8-bit 4KB 3.3V 5V Embedded Microcontroller MCU 685-MC908QB4CDWER
MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin SOIC W T/R Product overview: MC908QB4CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB4CDWER can be used for catalog matching and distributor lookup.

MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin SOIC W T/R Product overview: MC908QB4CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 4KB, 3.3V, 5V, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 4KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908QB4CDWER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908QB4CDWER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908QB4CDWER
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908QB4CDWER
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site
Microcontrollers - MC908QB4CDWER - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908QB4CDWER
Microcontrollers MC908QB4CDWER
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet
Microcontrollers - MC908QB4CDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QB4CDWER
Microcontrollers MC908QB4CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Microcontrollers - MC908QB4CDWER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908QB4CDWER
Microcontrollers MC908QB4CDWER
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 16-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - MC908QB4CDWER - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908QB4CDWER
Embedded - Microcontrollers MC908QB4CDWER
IC MCU 8BIT 4KB FLASH 16SOIC

IC MCU 8BIT 4KB FLASH 16SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908QB4CDWER
8-bit Microcontrollers - MCU MC908QB4CDWER
8-bit Microcontrollers - MCU NITRON 4K FLASH 908QB4

8-bit Microcontrollers - MCU NITRON 4K FLASH 908QB4

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908QB4CDWER-ND 022957-MC908QB4CDWER 685-MC908QB4CDWER MC908QB4CDWER MC908QB4CDWER MC908QB4CDWER MC908QB4CDWER MC908QB4CDWER MC908QB4CDWER
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - MC908QB4CDWER 8-bit 4KB 3.3V 5V Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 20 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 10x10b
RAM 0.1280 KB 4 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Application Specific Microcontrollers - CP3BT23Y98AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers