NXP Semiconductors Microcontrollers MC908MR8CPE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908MR8CPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908MR8CPE-ND
Microcontrollers MC908MR8CPE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322651-MC908MR8CPE - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322651-MC908MR8CPE
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322651-MC908MR8CPE
Manufacturer: Freescale Semiconductor Win Source Part Number: 1322651-MC908MR8CPE Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Bulk Core Processor: HC08 Speed: 8MHz Standard Package: 1 Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI Peripherals: LVD, POR, PWM Number of I/O: 12 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH RAM Size: 256 x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Supplier Device Package: 28-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Other Part Number: FREFREMC908MR8CPE,21 56-MC908MR8CPE Base Product Number: MC908 RoHS Status: ROHS3 Compliant

Manufacturer: Freescale Semiconductor
Win Source Part Number: 1322651-MC908MR8CPE
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Bulk
Core Processor: HC08
Speed: 8MHz
Standard Package: 1
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LVD, POR, PWM
Number of I/O: 12
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
RAM Size: 256 x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Supplier Device Package: 28-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 4.5V ~ 5.5V
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Other Part Number: FREFREMC908MR8CPE,2156-MC908MR8CPE
Base Product Number: MC908
RoHS Status: ROHS3 Compliant

Buy Now
 - MC908MR8CPE - Rochester Electronics
Newburyport, MA, United States
MC908MR - Microcontroller, 8-Bit, 8KB FLASH 28DIP

MC908MR - Microcontroller, 8-Bit, 8KB FLASH 28DIP

Supplier's Site Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC908MR8CPE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC908MR8CPE
IC MCU 8BIT 8KB FLASH 28DIP Product overview: MC908MR8CPE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR8CPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28DIP Product overview: MC908MR8CPE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR8CPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908MR8CPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908MR8CPE
Microcontrollers MC908MR8CPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now
Microcontrollers - MC908MR8CPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908MR8CPE
Microcontrollers MC908MR8CPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - MC908MR8CPE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908MR8CPE
Embedded - Microcontrollers MC908MR8CPE
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908MR8CPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908MR8CPE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908MR8CPE
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908MR8CPE-ND 1322651-MC908MR8CPE MC908MR8CPE 685-MC908MR8CPE MC908MR8CPE MC908MR8CPE MC908MR8CPE MC908MR8CPE
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 4x10b
RAM 0.2560 KB 8 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8RMCAHXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details