IC MCU 8BIT 8KB FLASH 28SOIC
MC908MR - Microcontroller, 8-Bit, 8KB FLASH 28SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-SOIC
IC MCU 8BIT 8KB FLASH 28SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908MR8CDWE-ND | MC908MR8CDWE | MC908MR8CDWE | MC908MR8CDWE | MC908MR8CDWE |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 4x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | |
| ROM | 8 KB |