NXP Semiconductors 8-bit 8BIT 32KB Embedded Microcontroller MCU MC908MR32VBE

Description
IC MCU 8BIT 32KB FLASH 56PSDIP Product overview: MC908MR32VBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR32VBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 32KB FLASH 56PSDIP Product overview: MC908MR32VBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR32VBE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-MC908MR32VBE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-MC908MR32VBE
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-MC908MR32VBE
IC MCU 8BIT 32KB FLASH 56PSDIP Product overview: MC908MR32VBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR32VBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB FLASH 56PSDIP Product overview: MC908MR32VBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR32VBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908MR32VBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908MR32VBE-ND
Microcontrollers MC908MR32VBE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - MC908MR32VBE - 926397-MC908MR32VBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908MR32VBE
926397-MC908MR32VBE
Embedded - Embedded - Microcontrollers - MC908MR32VBE 926397-MC908MR32VBE
Manufacturer: NXP Win Source Part Number: 926397-MC908MR32VBE Series: HC08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP Core Processor: HC08 Speed: 8MHz Package: Tube Package: 56-SDIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: LVD, POR, PWM Number of I/O: 36 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 56-PSDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 9 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926397-MC908MR32VBE
Series: HC08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP
Core Processor: HC08
Speed: 8MHz
Package: Tube
Package: 56-SDIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: LVD, POR, PWM
Number of I/O: 36
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC908
Categories: Integrated Circuits (ICs)
Case / Package: 56-PSDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 9
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
 - MC908MR32VBE - Rochester Electronics
Newburyport, MA, United States
MC908MR - Microcontroller, 8-Bit, 32KB FLASH 56PSDIP

MC908MR - Microcontroller, 8-Bit, 32KB FLASH 56PSDIP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908MR32VBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908MR32VBE
Embedded - Microcontrollers MC908MR32VBE
IC MCU 8BIT 32KB FLASH 56PSDIP

IC MCU 8BIT 32KB FLASH 56PSDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908MR32VBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908MR32VBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908MR32VBE
IC MCU 8BIT 32KB FLASH 56PSDIP

IC MCU 8BIT 32KB FLASH 56PSDIP

Supplier's Site
Microcontrollers - MC908MR32VBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908MR32VBE
Microcontrollers MC908MR32VBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

Buy Now Datasheet
Microcontrollers - MC908MR32VBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908MR32VBE
Microcontrollers MC908MR32VBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

Buy Now Datasheet
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP - 568-MC908MR32VBE - Utmel Electronic Limited
Hong Kong, China
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP
568-MC908MR32VBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP 568-MC908MR32VBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-MC908MR32VBE MC908MR32VBE-ND 926397-MC908MR32VBE MC908MR32VBE MC908MR32VBE MC908MR32VBE MC908MR32VBE MC908MR32VBE 568-MC908MR32VBE
Product Name 8-bit 8BIT 32KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - MC908MR32VBE Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 56-PSDIP
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 0.7680 KB 0.7680 KB 32 KB 768 KB 0.7680 KB 0.7680 KB 0.7680 KB
Supply Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts 4.5 to 5.5 volts 5.5 volts
Package Type Other; Tube SDIP; Other; "56-SDIP (0.600"", 15.24mm)" CDIP; Other; 56-PSDIP CDIP; SDIP; Other; SDIP56 CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm) CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm) CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm) CDIP; Other; 56-SDIP (0.600, 15.24mm)
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 370015736 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
 - COP8ACC720M8-RE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers