HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 16KB FLASH 64QFP
8-bit Microcontrollers - MCU 8 BIT MCU 16K FLASH
IC MCU 8BIT 16KB FLASH 64QFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908MR16VFUE-ND | MC908MR16VFUE | MC908MR16VFUE | MC908MR16VFUE | MC908MR16VFUE |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | ||
| ROM | 16 KB |