IC MCU 8BIT 16KB FLASH 64QFP Product overview: MC908MR16CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR16CFUE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
Manufacturer: NXP
Win Source Part Number: 074726-MC908MR16CFUE
Packaging: Tray
Core Processor: HC08
Number of I/O: 44
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Family Name: MC908MR16
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-QFP (14x14)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): ST72F521R9; ST72F321R6T7/XXX; ST72F521R9T6/XXX; ST72F521R9T6;
Introduction Date: September 07, 2005
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 16KB FLASH 64QFP
8-bit Microcontrollers - MCU 8 BIT MCU W/16K FLASH
IC MCU 8BIT 16KB FLASH 64QFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 16KB FLASH 64QFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908MR16CFUE | MC908MR16CFUE-ND | 074726-MC908MR16CFUE | MC908MR16CFUE | MC908MR16CFUE | MC908MR16CFUE | MC908MR16CFUE | MC908MR16CFUE | MC908MR16CFUE |
| Product Name | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - MC908MR16CFUE | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8.2 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 0.7680 KB | 0.7680 KB | 16 KB | 768 KB | 0.7680 KB | 0.7680 KB | 0.7680 KB | ||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH | ||||
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 volts | 4.5 to 5.5 volts |