NXP Semiconductors Embedded - Embedded - Microcontrollers - MC908MR16CBE MC908MR16CBE

Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, CMOS, PDIP56
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, CMOS, PDIP56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC908MR16CBE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, CMOS, PDIP56

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8.2MHz, CMOS, PDIP56

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908MR16CBE - 041517-MC908MR16CBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908MR16CBE
041517-MC908MR16CBE
Embedded - Embedded - Microcontrollers - MC908MR16CBE 041517-MC908MR16CBE
Manufacturer: NXP Win Source Part Number: 041517-MC908MR16CBE Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 36 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x10b Family Name: MC908 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 56-PSDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 768 x 8 Alternative Parts (Cross-Reference): XC705B32CBE; MC908MR16VBE; Introduction Date: September 13, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 041517-MC908MR16CBE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 36
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x10b
Family Name: MC908
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 56-PSDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 768 x 8
Alternative Parts (Cross-Reference): XC705B32CBE; MC908MR16VBE;
Introduction Date: September 13, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - MC908MR16CBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908MR16CBE-ND
Microcontrollers MC908MR16CBE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP

Buy Now Datasheet
8-bit 8BIT 16KB Embedded Microcontroller MCU - 685-MC908MR16CBE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 16KB Embedded Microcontroller MCU
685-MC908MR16CBE
8-bit 8BIT 16KB Embedded Microcontroller MCU 685-MC908MR16CBE
IC MCU 8BIT 16KB FLASH 56PSDIP Product overview: MC908MR16CBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR16CBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 16KB FLASH 56PSDIP Product overview: MC908MR16CBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908MR16CBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908MR16CBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908MR16CBE
Microcontrollers MC908MR16CBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP

Buy Now Datasheet
Microcontrollers - MC908MR16CBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908MR16CBE
Microcontrollers MC908MR16CBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 56-PSDIP

Buy Now Datasheet
Embedded - Microcontrollers - MC908MR16CBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908MR16CBE
Embedded - Microcontrollers MC908MR16CBE
IC MCU 8BIT 16KB FLASH 56PSDIP

IC MCU 8BIT 16KB FLASH 56PSDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908MR16CBE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908MR16CBE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908MR16CBE
IC MCU 8BIT 16KB FLASH 56PSDIP

IC MCU 8BIT 16KB FLASH 56PSDIP

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908MR16CBE 041517-MC908MR16CBE MC908MR16CBE-ND 685-MC908MR16CBE MC908MR16CBE MC908MR16CBE MC908MR16CBE
Product Name Embedded - Embedded - Microcontrollers - MC908MR16CBE Microcontrollers 8-bit 8BIT 16KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete Obsolete(EOL) Removed; Obsolete Removed
ROM Type Flash Flash; FLASH Flash
Package Type CDIP; SDIP; Other; SDIP56 CDIP; Other; 56-PSDIP SDIP; Other; "56-SDIP (0.600"", 15.24mm)" Other; Tube CDIP; SDIP; Other; 56-SDIP (0.600\", 15.24mm)
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details