HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 24KB FLASH 64QFP
8-bit Microcontrollers - MCU 8B MCU LEADFREE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 24KB (24K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 24KB FLASH 64QFP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908LJ24CFUER-ND | MC908LJ24CFUER | MC908LJ24CFUER | MC908LJ24CFUER | MC908LJ24CFUER | MC908LJ24CFUER |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 6x10b | |||||
| RAM | 0.7680 KB | 768 KB | 0.7680 KB | 0.7680 KB | ||
| ROM | 24 KB |