HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 52-TQFP (10x10)
IC MCU 8BIT 12KB FLASH 52TQFP Product overview: MC908LJ12CFBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 12KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 12KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908LJ12CFBE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 086699-MC908LJ12CFBE
Packaging: Tray
Core Processor: HC08
Number of I/O: 20
Program Memory Size: 12KB (12K x 8)
Program Memory Type: FLASH
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-LQFP (10x10)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 12KB FLASH 52TQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 52-TQFP (10x10)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 12KB (12K x 8) FLASH 52-TQFP (10x10)
IC MCU 8BIT 12KB FLASH 52TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908LJ12CFBE-ND | 685-MC908LJ12CFBE | 086699-MC908LJ12CFBE | MC908LJ12CFBE | MC908LJ12CFBE | MC908LJ12CFBE | MC908LJ12CFBE |
| Product Name | Microcontrollers | 8-bit 8BIT 12KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC908LJ12CFBE | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| Bits | Other; A/D 4x10b | ||||||
| RAM | 0.5120 KB | 0.5120 KB | 12 KB | 0.5120 KB | 0.5120 KB | 512 KB | |
| ROM | 12 KB |