NXP Semiconductors Microcontrollers MC908LD64IFUE

Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 6MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 6MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MC908LD64IFUE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 6MHz, CMOS, PQFP64

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 6MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - MC908LD64IFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908LD64IFUE-ND
Microcontrollers MC908LD64IFUE-ND
HC08 HC08 Microcontroller IC 8-Bit 6MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 6MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC908LD64IFUE
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC908LD64IFUE
IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908LD64IFUE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908LD64IFUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908LD64IFUE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908LD64IFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908LD64IFUE - 848055-MC908LD64IFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908LD64IFUE
848055-MC908LD64IFUE
Embedded - Embedded - Microcontrollers - MC908LD64IFUE 848055-MC908LD64IFUE
Manufacturer: NXP Win Source Part Number: 848055-MC908LD64IFUE Series: HC08 Features: series Microcontroller IC Package: Tray Number of I/O: 39 Part Status: Obsolete Family Name: MC908 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 420 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 848055-MC908LD64IFUE
Series: HC08
Features: series Microcontroller IC
Package: Tray
Number of I/O: 39
Part Status: Obsolete
Family Name: MC908
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 420
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC908LD64IFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908LD64IFUE
Embedded - Microcontrollers MC908LD64IFUE
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - MC908LD64IFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908LD64IFUE
Microcontrollers MC908LD64IFUE
HC08 HC08 Microcontroller IC 8-Bit 6MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 6MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC908LD64IFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908LD64IFUE
Microcontrollers MC908LD64IFUE
HC08 HC08 Microcontroller IC 8-Bit 6MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 6MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908LD64IFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908LD64IFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908LD64IFUE
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908LD64IFUE MC908LD64IFUE-ND 685-MC908LD64IFUE 848055-MC908LD64IFUE MC908LD64IFUE MC908LD64IFUE MC908LD64IFUE
Product Name Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC908LD64IFUE Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
ROM Type Flash Flash Flash; FLASH
Package Type QFP; Other; PQFP64 QFP; Other; 64-QFP Other; Tray QFP; Other; 64-QFP Other; 64-QFP
Clock Speed 6 MHz 6 MHz 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RHBT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
 - C167SRLMHABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC842BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details