HC08 HC08 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 16-SOIC
MC908KX - Microcontroller, 8-Bit, 2KB FLASH 16SOIC
MC908KX - Microcontroller, 8-Bit, 2KB FLASH 16SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 16-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 16-SOIC
IC MCU 8BIT 2KB FLASH 16SOIC
8-bit Microcontrollers - MCU 8 BIT MCU W/2K FLASH EPP
IC MCU 8BIT 2KB FLASH 16SOIC
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908KX2CDWER-ND | MC908KX2CDWER | MC908KX2CDWER | MC908KX2CDWER | MC908KX2CDWER | MC908KX2CDWER | MC908KX2CDWER |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | 8 Bit | ||||||
| RAM | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | |||
| ROM | 2 KB |