NXP Semiconductors Integrated Circuits (ICs) - Embedded - Microcontrollers MC908KX2CDWE-NXP

Description
IC MCU 8BIT 2KB FLASH 16SOIC
Description
IC MCU 8BIT 2KB FLASH 16SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The MC68HC908KX2 is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 2 KB of FLASH memory (2K x 8). This microcontroller is part of the HC08 family, which is known for its versatility in various applications. The device is packaged in a 16-SOIC format, making it suitable for compact designs. It incorporates SuperFlash® technology, which enhances the reliability and performance of the memory. The MC68HC908KX2 is designed for applications that require efficient processing and memory management, making it a viable option for engineers looking for a reliable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The MC68HC908KX2 is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 2 KB of FLASH memory (2K x 8). This microcontroller is part of the HC08 family, which is known for its versatility in various applications. The device is packaged in a 16-SOIC format, making it suitable for compact designs. It incorporates SuperFlash® technology, which enhances the reliability and performance of the memory. The MC68HC908KX2 is designed for applications that require efficient processing and memory management, making it a viable option for engineers looking for a reliable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908KX2CDWE-NXP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908KX2CDWE-NXP
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908KX2CDWE-NXP
IC MCU 8BIT 2KB FLASH 16SOIC

IC MCU 8BIT 2KB FLASH 16SOIC

Supplier's Site
Microcontrollers - MC908KX2CDWE-NXP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908KX2CDWE-NXP
Microcontrollers MC908KX2CDWE-NXP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 16-SOIC

HC08 HC08 Microcontroller IC 8-Bit 8MHz 2KB (2K x 8) FLASH 16-SOIC

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908KX2CDWE-NXP MC908KX2CDWE-NXP
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Life Cycle Stage Active Active
Clock Speed 8 MHz 8 MHz
RAM 192 KB 0.1920 KB
Supply Voltage 5.5 to 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
 - C505CA4EMCABXUMA1 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Embedded - Microcontrollers - 73S1209F-68IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details