NXP Semiconductors Microcontrollers MC908JL8MPE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908JL8MPE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908JL8MPE-ND
Microcontrollers MC908JL8MPE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-MC908JL8MPE
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-MC908JL8MPE
IC MCU 8BIT 8KB FLASH 28DIP Product overview: MC908JL8MPE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JL8MPE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB FLASH 28DIP Product overview: MC908JL8MPE from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JL8MPE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MC908JL8MPE - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDIP28

Microcontroller, 8-Bit, FLASH, 68HC08 CPU, 8MHz, CMOS, PDIP28

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MC908JL8MPE - 926396-MC908JL8MPE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908JL8MPE
926396-MC908JL8MPE
Embedded - Embedded - Microcontrollers - MC908JL8MPE 926396-MC908JL8MPE
Manufacturer: NXP Win Source Part Number: 926396-MC908JL8MPE Series: HC08 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP Core Processor: HC08 Speed: 8MHz Package: Tube Package: 28-DIP (0.600", 15.24mm) Mounting: Through Hole Core Size: 8-Bit Connectivity: SCI Peripherals: LED, LVD, POR, PWM Number of I/O: 15 Program Memory Size: 8KB (8K x 8) Program Memory Type: FLASH Data Converters: A/D 13x8b Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: MC908 Categories: Integrated Circuits (ICs) Case / Package: 28-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926396-MC908JL8MPE
Series: HC08
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HC08 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP
Core Processor: HC08
Speed: 8MHz
Package: Tube
Package: 28-DIP (0.600", 15.24mm)
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: SCI
Peripherals: LED, LVD, POR, PWM
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x8b
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: MC908
Categories: Integrated Circuits (ICs)
Case / Package: 28-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - MC908JL8MPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908JL8MPE
Microcontrollers MC908JL8MPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet
Microcontrollers - MC908JL8MPE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908JL8MPE
Microcontrollers MC908JL8MPE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 28-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908JL8MPE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908JL8MPE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908JL8MPE
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site
Embedded - Microcontrollers - MC908JL8MPE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908JL8MPE
Embedded - Microcontrollers MC908JL8MPE
IC MCU 8BIT 8KB FLASH 28DIP

IC MCU 8BIT 8KB FLASH 28DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908JL8MPE-ND 685-MC908JL8MPE MC908JL8MPE 926396-MC908JL8MPE MC908JL8MPE MC908JL8MPE MC908JL8MPE
Product Name Microcontrollers 8-bit 8BIT 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - MC908JL8MPE Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz
Bits 8 Bit
RAM 0.2560 KB 0.2560 KB 8 KB 0.2560 KB 256 KB
ROM 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Industrial VQFN Embedded Microcontroller MCU - 879-CC2540TF256RHAR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 2 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC842BCPZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers