Microcontroller
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC
IC MCU 8BIT 4KB FLASH 28SOIC
IC MCU 8BIT 4KB FLASH 28SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 28-SOIC
8-bit Microcontrollers - MCU FINISHED GOODS
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908JL3ECDWER | MC908JL3ECDWER-ND | MC908JL3ECDWER | MC908JL3ECDWER | MC908JL3ECDWER | MC908JL3ECDWER | MC908JL3ECDWER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | |
| Life Cycle Stage | EOL/LTB | Active | Active | Declining; Not For New Designs | |||
| Package Type | Other; SO28 | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) | ||
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| Bits | 8 Bit |