The MC68HC908JL16 is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a maximum frequency of 8 MHz and features 16 KB of FLASH memory (16K x 8). The device is designed for a variety of embedded applications, providing essential functionalities for control and processing tasks. Its architecture supports efficient programming and integration into systems requiring reliable performance. The microcontroller is packaged in a 28-SOIC format, making it suitable for compact designs. This product is ideal for engineers seeking a versatile and cost-effective solution for their microcontroller needs.
Manufacturer: NXP
Win Source Part Number: 845427-MC908JL16CDWE
Series: HC08
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 23
Part Status: Obsolete
Family Name: MC908
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 16KB FLASH 28SOIC Product overview: MC908JL16CDWER from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JL16CDWER can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 28-SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
IC MCU 8BIT 16KB FLASH 28SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 28-SOIC W
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 28-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 845427-MC908JL16CDWER | 685-MC908JL16CDWER | MC908JL16CDWER-ND | MC908JL16CDWER | MC908JL16CDWER | MC908JL16CDWER | 568-MC908JL16CDWER | MC908JL16CDWER |
| Product Name | Embedded - Embedded - Microcontrollers - MC908JL16CDWER | 8-bit 8BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 28-SOIC W | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit |
| I/O Ports | 23 | 23 | 23 | |||||
| RAM | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | 0.5120 KB | 0.5120 KB | ||
| Supply Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 volts | 2.7 to 5.5 volts | ||||
| Package Type | Other; Tape & Reel (TR) | SOIC; Other; "28-SOIC (0.295"", 7.50mm Width)" | Other; 28-SOIC (0.295\", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295", 7.50mm Width) | SOIC; Other; 28-SOIC (0.295, 7.50mm Width) | SOIC; Other; 28-SOIC (0.295\", 7.50mm Width) |