Manufacturer: NXP
Win Source Part Number: 088649-MC908JK8CDWE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 15
Program Memory Size: 8KB (8K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x8b
Family Name: MC908
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): ST62T20CM6; ST62P10CM3/XXX; ST52T441F2M6; ST62T20CM6/CCC;
Introduction Date: April 20, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 8KB FLASH 20SOIC Product overview: MC908JK8CDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JK8CDWE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH 20-SOIC
IC MCU 8BIT 8KB FLASH 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 088649-MC908JK8CDWE | 685-MC908JK8CDWE | MC908JK8CDWE-ND | MC908JK8CDWE | MC908JK8CDWE | MC908JK8CDWE | MC908JK8CDWE | MC908JK8CDWE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908JK8CDWE | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Obsolete(EOL) | Active | Removed; Obsolete | Active | ||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | |
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |