Manufacturer: NXP
Win Source Part Number: 022953-MC908JK3ECDWE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 15
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x8b
Oscillator Type: External
Family Name: MC908JK3
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SOIC
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 3.3 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): ST52T440I3M6; ST62P53BM1/XXX; ST6253CM1/XXX; COP942CH-XXX/WM;
Introduction Date: November 05, 2004
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
MC68HC08JK - MCU,128RAM,4K FLASH Product overview: MC908JK3ECDWE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908JK3ECDWE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SOIC
8-bit Microcontrollers - MCU MCU 128RAM 4K FLASH A/D
MC68HC08JK - MCU,128RAM,4K FLASH
M68HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SOIC
HC08 HC08 Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH 20-SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
IC MCU 8BIT 4KB FLASH 20SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 022953-MC908JK3ECDWE | 685-MC908JK3ECDWE | MC908JK3ECDWE-ND | MC908JK3ECDWE | MC908JK3ECDWE | MC908JK3ECDWE | MC908JK3ECDWE | MC908JK3ECDWE | MC908JK3ECDWE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908JK3ECDWE | Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | Declining; Not For New Designs | |||||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 4 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | ||
| ROM Type | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH |