NXP Semiconductors Microcontrollers MC908GZ60CFUE

Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet
Description
HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - MC908GZ60CFUE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908GZ60CFUE-ND
Microcontrollers MC908GZ60CFUE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-MC908GZ60CFUE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC908GZ60CFUE
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC908GZ60CFUE
IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908GZ60CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GZ60CFUE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908GZ60CFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GZ60CFUE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908GZ60CFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908GZ60CFUE
Embedded - Microcontrollers MC908GZ60CFUE
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - MC908GZ60CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GZ60CFUE
Microcontrollers MC908GZ60CFUE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC908GZ60CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GZ60CFUE
Microcontrollers MC908GZ60CFUE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Microcontrollers - MC908GZ60CFUE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GZ60CFUE
Microcontrollers MC908GZ60CFUE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908GZ60CFUE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908GZ60CFUE
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908GZ60CFUE
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site
Microcontrollers - MC908GZ60CFUE - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
MC908GZ60CFUE
Microcontrollers MC908GZ60CFUE
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
MC908GZ60CFUE
8-bit Microcontrollers - MCU MC908GZ60CFUE
8-bit Microcontrollers - MCU 8 BIT MCU WITH 60K FLASH

8-bit Microcontrollers - MCU 8 BIT MCU WITH 60K FLASH

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Qfp-64; Product Range Nxp - 81K2869 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Qfp-64; Product Range Nxp
81K2869
Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Qfp-64; Product Range Nxp 81K2869
MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, QFP-64; Product Range:HC08 Family HC08GZ Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:QFP; No. of I/O s:53I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, HC08, 8MHZ, QFP-64; Product Range:HC08 Family HC08GZ Series Microcontrollers; CPU Speed:8MHz; Program Memory Size:60KB; RAM Memory Size:2KB; No. of Pins:64Pins; MCU Case Style:QFP; No. of I/O s:53I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MC908GZ60CFUE-ND 685-MC908GZ60CFUE MC908GZ60CFUE MC908GZ60CFUE MC908GZ60CFUE MC908GZ60CFUE MC908GZ60CFUE MC908GZ60CFUE 81K2869
Product Name Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Hc08, 8Mhz, Qfp-64; Product Range Nxp
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz 8 MHz
Bits Other; A/D 24x10b
RAM 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB 2 KB
ROM 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - CG7865AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers