IC MCU 8BIT 60KB FLASH 32LQFP Product overview: MC908GZ60CFJ from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GZ60CFJ can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044581-MC908GZ60CFJ
Packaging: Tray
Core Processor: HC08
Number of I/O: 21
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 2K x 8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908GZ60CFJ | 044581-MC908GZ60CFJ |
| Product Name | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC908GZ60CFJ |
| Data Bus | 8 Bit | 8 Bit |
| RAM | 2 KB | 60 KB |
| Package Type | Other; Tray | QFP; Other; 32-LQFP (7x7) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Life Cycle Stage | Obsolete(EOL) |