Manufacturer: NXP
Win Source Part Number: 044578-MC908GZ32CFA
Packaging: Tray
Core Processor: HC08
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
IC MCU 8BIT 32KB FLASH 48LQFP Product overview: MC908GZ32CFA from Freescale Semiconductor - NXP is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GZ32CFA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 044578-MC908GZ32CFA | 685-MC908GZ32CFA |
| Product Name | Embedded - Embedded - Microcontrollers - MC908GZ32CFA | 8-bit 8BIT 32KB Embedded Microcontroller MCU |
| Data Bus | 8 Bit | 8 Bit |
| Life Cycle Stage | Declining; Not For New Designs | |
| Clock Speed | 8 MHz | |
| RAM | 32 KB | 1.5 KB |
| ROM Type | Flash; FLASH |