NXP Semiconductors Embedded - Embedded - Microcontrollers - MC908GR8CBE MC908GR8CBE

Description
Manufacturer: NXP Win Source Part Number: 074716-MC908GR8CBE Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 21 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-PSDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 074716-MC908GR8CBE Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 21 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-PSDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908GR8CBE - 074716-MC908GR8CBE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908GR8CBE
074716-MC908GR8CBE
Embedded - Embedded - Microcontrollers - MC908GR8CBE 074716-MC908GR8CBE
Manufacturer: NXP Win Source Part Number: 074716-MC908GR8CBE Packaging: Tube/Rail Core Processor: HC08 Number of I/O: 21 Program Memory Size: 7.5KB (7.5K x 8) Program Memory Type: FLASH Data Converters: A/D 6x8b Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 42-PSDIP Speed(Frequency): 8MHz Supply Voltage - Operating: 2.7 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 384 x 8

Manufacturer: NXP
Win Source Part Number: 074716-MC908GR8CBE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 21
Program Memory Size: 7.5KB (7.5K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 384 x 8

Buy Now Datasheet
8-bit 8BIT 7.5KB Embedded Microcontroller MCU - 685-MC908GR8CBE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7.5KB Embedded Microcontroller MCU
685-MC908GR8CBE
8-bit 8BIT 7.5KB Embedded Microcontroller MCU 685-MC908GR8CBE
IC MCU 8BIT 7.5KB FLASH 42DIP Product overview: MC908GR8CBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GR8CBE can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7.5KB FLASH 42DIP Product overview: MC908GR8CBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GR8CBE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - MC908GR8CBE-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908GR8CBE-ND
Microcontrollers MC908GR8CBE-ND
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 42-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 42-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - MC908GR8CBE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908GR8CBE
Embedded - Microcontrollers MC908GR8CBE
IC MCU 8BIT 7.5KB FLASH 42DIP

IC MCU 8BIT 7.5KB FLASH 42DIP

Supplier's Site Datasheet
Microcontrollers - MC908GR8CBE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908GR8CBE
Microcontrollers MC908GR8CBE
HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 42-PDIP

HC08 HC08 Microcontroller IC 8-Bit 8MHz 7.5KB (7.5K x 8) FLASH 42-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 074716-MC908GR8CBE 685-MC908GR8CBE MC908GR8CBE-ND MC908GR8CBE MC908GR8CBE
Product Name Embedded - Embedded - Microcontrollers - MC908GR8CBE 8-bit 8BIT 7.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 8 MHz 8 MHz 8 MHz
RAM 7.5 KB 0.3840 KB 0.3840 KB 0.3840 KB
ROM Type Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers