IC MCU 8BIT 32KB FLASH 48LQFP Product overview: MC908GR32ACFAE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GR32ACFAE can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 133993-MC908GR32ACFA
Packaging: Tray
Core Processor: HC08
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 24x10b
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 8MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1.5K x 8
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
IC MCU 8BIT 32KB FLASH 48LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
8-bit Microcontrollers - MCU 8 BIT MCU 32K FLASH
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-MC908GR32ACFAE | 133993-MC908GR32ACFAE | MC908GR32ACFAE-ND | MC908GR32ACFAE | MC908GR32ACFAE | MC908GR32ACFAE | MC908GR32ACFAE |
| Product Name | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - MC908GR32ACFAE | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 1.5 KB | 32 KB | 1.5 KB | 0.5120 KB | 1.5 KB | ||
| Supply Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Serial Interface | SCI/SPI | SPI; SCI |