The MC908GP32CBE is an 8-bit microcontroller from Quarktwin Technology Ltd. It operates at a frequency of up to 8 MHz and features 32 KB of FLASH memory (32K x 8). The device is designed for a wide operating temperature range of -40 °C to +85 °C, making it suitable for various industrial applications. The microcontroller is packaged in a 42-pin SDIP format, which allows for easy integration into different systems. This product is part of the HC08 family, known for its reliability and efficiency in embedded applications.
Manufacturer: NXP
Win Source Part Number: 208063-MC908GP32CBE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 8MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 512 x 8
MC908GP - Microcontroller, 8-Bit, FLASH, 8.2MHz PDIP42
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP
IC MCU 8BIT 32KB FLASH 42DIP Product overview: MC908GP32CBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908GP32CBE can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 42DIP
IC MCU 8BIT 32KB FLASH 42DIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 42-PDIP
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 208063-MC908GP32CBE | MC908GP32CBE | MC908GP32CBE-ND | 685-MC908GP32CBE | MC908GP32CBE | MC908GP32CBE | MC908GP32CBE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908GP32CBE | Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed | Removed; Obsolete | |||
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | 8 MHz | |||
| RAM | 32 KB | 0.5120 KB | 0.5120 KB | 512 KB | 0.5120 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash |