HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Win Source Part Number: 1010647-MC908EY16VFA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: HC08
Core Processor: HC08
Speed: 8MHz
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: LINbus, SCI, SPI
Peripherals: POR, PWM
Number of I/O: 24
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 512 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC908
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8BIT 16KB FLASH 32LQFP / HC08 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7) Product overview: MC908EY16VFAR2 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 16KB, 8MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 16KB, 8MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MC908EY16VFAR2 can be used for catalog matching and distributor lookup.
IC MCU 8BIT 16KB FLASH 32LQFP
HC08 HC08 Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908EY16VFAR2-ND | 1010647-MC908EY16VFAR2 | 776-MC908EY16VFAR2 | MC908EY16VFAR2 | MC908EY16VFAR2 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 16KB 8MHz Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| Bits | Other; A/D 8x10b | ||||
| RAM | 0.5120 KB | 16 KB | 0.5120 KB | 0.5120 KB | |
| ROM | 16 KB |