Manufacturer: NXP
Win Source Part Number: 044574-MC908BD48IBE
Packaging: Tube/Rail
Core Processor: HC08
Number of I/O: 32
Program Memory Size: 48KB (48K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x8b
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TA)
Case / Package: 42-PSDIP
Speed(Frequency): 6MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
IC MCU 8BIT 48KB FLASH 42DIP Product overview: MC908BD48IBE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 48KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 48KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908BD48IBE can be used for catalog matching and distributor lookup.
MC908BD - Microcontroller, 8-Bit, 48KB FLASH, 42PSDIP
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP
HC08 HC08 Microcontroller IC 8-Bit 6MHz 48KB (48K x 8) FLASH 42-PDIP
IC MCU 8BIT 48KB FLASH 42DIP
IC MCU 8BIT 48KB FLASH 42DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 044574-MC908BD48IBE | 685-MC908BD48IBE | MC908BD48IBE | MC908BD48IBE-ND | MC908BD48IBE | MC908BD48IBE | MC908BD48IBE | MC908BD48IBE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908BD48IBE | 8-bit 8BIT 48KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Life Cycle Stage | Obsolete(EOL) | Obsolete | Removed; Obsolete | Active | Active | |||
| Clock Speed | 6 MHz | 6 MHz | 6 MHz | 6 MHz | 6 MHz | |||
| RAM | 48 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash | Flash; FLASH |