NXP Semiconductors Embedded - Embedded - Microcontrollers - MC908AZ60AVFU MC908AZ60AVFU

Description
Manufacturer: NXP Win Source Part Number: 732508-MC908AZ60AVFU Packaging: Tray Mounting Style: SMD Core Processor: HC08 Speed: 8.4MHz Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 15x8b Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-QFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MC908AZ60 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 52 Date RAM Size: 2K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 732508-MC908AZ60AVFU Packaging: Tray Mounting Style: SMD Core Processor: HC08 Speed: 8.4MHz Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 15x8b Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-QFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MC908AZ60 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 52 Date RAM Size: 2K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC908AZ60AVFU - 732508-MC908AZ60AVFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC908AZ60AVFU
732508-MC908AZ60AVFU
Embedded - Embedded - Microcontrollers - MC908AZ60AVFU 732508-MC908AZ60AVFU
Manufacturer: NXP Win Source Part Number: 732508-MC908AZ60AVFU Packaging: Tray Mounting Style: SMD Core Processor: HC08 Speed: 8.4MHz Connectivity: CANbus, SCI, SPI Peripherals: LVD, POR, PWM Program Memory Size: 60KB (60K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 15x8b Supply Voltage: 4.5V ~ 5.5V Categories: Integrated Circuits Supplier Device Package: 64-QFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 64-QFP Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: MC908AZ60 Manufacturer Pack Quantity: 84 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 52 Date RAM Size: 2K x 8

Manufacturer: NXP
Win Source Part Number: 732508-MC908AZ60AVFU
Packaging: Tray
Mounting Style: SMD
Core Processor: HC08
Speed: 8.4MHz
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 15x8b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-QFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 64-QFP
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: MC908AZ60
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 52
Date RAM Size: 2K x 8

Buy Now
Microcontrollers - MC908AZ60AVFU-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
MC908AZ60AVFU-ND
Microcontrollers MC908AZ60AVFU-ND
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
8-bit 8BIT 60KB Embedded Microcontroller MCU - 685-MC908AZ60AVFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 60KB Embedded Microcontroller MCU
685-MC908AZ60AVFU
8-bit 8BIT 60KB Embedded Microcontroller MCU 685-MC908AZ60AVFU
IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908AZ60AVFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AZ60AVFU can be used for catalog matching and distributor lookup.

IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908AZ60AVFU from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AZ60AVFU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - MC908AZ60AVFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC908AZ60AVFU
Embedded - Microcontrollers MC908AZ60AVFU
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site Datasheet
Microcontrollers - MC908AZ60AVFU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
MC908AZ60AVFU
Microcontrollers MC908AZ60AVFU
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - MC908AZ60AVFU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
MC908AZ60AVFU
Integrated Circuits (ICs) - Embedded - Microcontrollers MC908AZ60AVFU
IC MCU 8BIT 60KB FLASH 64QFP

IC MCU 8BIT 60KB FLASH 64QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 732508-MC908AZ60AVFU MC908AZ60AVFU-ND 685-MC908AZ60AVFU MC908AZ60AVFU MC908AZ60AVFU MC908AZ60AVFU
Product Name Embedded - Embedded - Microcontrollers - MC908AZ60AVFU Microcontrollers 8-bit 8BIT 60KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Obsolete Removed; Obsolete Removed; Obsolete
Clock Speed 8.4 MHz 8.4 MHz 8.4 MHz 8.4 MHz
RAM 60 KB 2 KB 2 KB 2 KB 2 KB
ROM 1 KB 60 KB
Unlock Full Specs
to access all available technical data

Similar Products

20MHz Embedded Microcontroller MCU - 685-B505CA4EMCAXP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MQFP-44(10x10)
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC836BCPZ - 911042-ADUC836BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details