Manufacturer: NXP
Win Source Part Number: 754762-MC908AS60AMFU
Packaging: Tray
Mounting Style: SMD
Core Processor: HC08
Speed: 8.4MHz
Connectivity: CANbus, SCI, SPI
Peripherals: LVD, POR, PWM
Program Memory Size: 60KB (60K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 15x8b
Supply Voltage: 4.5V ~ 5.5V
Categories: Integrated Circuits
Supplier Device Package: 64-QFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 64-QFP
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: MC908AS60
Manufacturer Pack Quantity: 84
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 52
Date RAM Size: 2K x 8
IC MCU 8BIT 60KB FLASH 64QFP Product overview: MC908AS60AMFUE from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 60KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 60KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AS60AMFUE can be used for catalog matching and distributor lookup.
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
IC MCU 8BIT 60KB FLASH 64QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 754762-MC908AS60AMFUE | 685-MC908AS60AMFUE | MC908AS60AMFUE-ND | MC908AS60AMFUE | MC908AS60AMFUE |
| Product Name | Embedded - Embedded - Microcontrollers - MC908AS60AMFUE | 8-bit 8BIT 60KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |||
| Clock Speed | 8.4 MHz | 8.4 MHz | 8.4 MHz | ||
| RAM | 60 KB | 2 KB | 2 KB | ||
| ROM | 1 KB | 60 KB |