MC908AS - Microcontroller, 8-Bit, FLASH, 8.4MHz, HCMOS, PQFP64
8-BIT, FLASH, 8.4MHZ, PQFP64 Product overview: MC908AS60AMFU from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8.4MHZ. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8.4MHZ, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC908AS60AMFU can be used for catalog matching and distributor lookup.
8-BIT, FLASH, 8.4MHZ, PQFP64
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AS60AMFU | 685-MC908AS60AMFU | MC908AS60AMFU | MC908AS60AMFU |
| Product Name | 8-bit 8.4MHZ Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit |
| Life Cycle Stage | Obsolete | Active | Active | |
| ROM Type | Flash | Flash; FLASH | ||
| Package Type | QFP; TQFP; Other; HTQFP64 | Other; Bulk | Other; 64-QFP | QFP; Other; 64-QFP |
| RAM | 2 KB | 2 KB | 2 KB |