HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 32KB (32K x 8) FLASH 52-PLCC (19.1x19.1)
IC MCU 8BIT 32KB FLASH 52PLCC
HC08 HC08 Microcontroller IC 8-Bit 8.4MHz 32KB (32K x 8) FLASH 52-PLCC (19.1x19.1)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MC908AS32ACFNER-ND | MC908AS32ACFNER | MC908AS32ACFNER |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 8.4 MHz | 8.4 MHz | |
| Bits | 8 Bit | ||
| RAM | 1 KB | 1 KB | |
| ROM | 32 KB |